DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
40
50
53
54
55
56
57
58
59
60
61
62
63
64
65
70
80
90
100
110
120
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole" | |
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole, Right Angle, Vertical" | |
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal" | |
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "7 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle, Under Board Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 100 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 120 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| 1.0/2.3 Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 100 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 26 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 26 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 36 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 36 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 36 Position Receptacle Connector Surface Mount Solder | |
| 40 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 40 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 40 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 40 Position Receptacle Connector Surface Mount, Right Angle Solder | |
| 50 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 50 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 50 Position Receptacle Connector Surface Mount, Right Angle Solder | |
| 50, 50 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder | |
| 68 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 68 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 68 Position Receptacle Connector SCSI-2 Panel Mount, Through Hole, Right Angle Solder | |
| 68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder | |
| 80 Position Receptacle Connector Panel Mount, Through Hole Press-Fit | |
| 80 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| CONN HEADER VERT 10POS 2.54MM | |
| CONN HEADER VERT 16POS 2.54MM | |
| CONTACT CARRIER, 4-POSITION, PIN | |
| CONTACT CARRIER, 4-POSITION, SOC | |
| CONTACT CARRIER, 5-POSITION, SOC | |
| FEM TYPE B/2 32P 4 MM SOLDER | |
| FEM TYPE B/3 20P 4 MM SOLDER PCB | |
| MALE TYPE C 32P 3MM SOLDER 90 | |
| MALE TYPE C 32P 3MM THTR 90 | |
| MALE TYPE C 64P 3MM SOLDER 90 | |
| MALE TYPE C 64P 3MM THTR 90 | |
| MALE TYPE C 96P 3MM SOLDER 90 | |
| MALE TYPE C 96P 3MM THTR 90 | |
| MKDS 5/ 3-6 35 GY | |
| SACC-DSI-MSD-4CON-M1 6-L180 PP | |
| SL-SMT 3.50/03/90G 3.2AU BK RL | |
| SMC Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SPTA 16/ 2-15 0-ZB | |
| SPTA 16/ 3-15 0-ZB | |
| SPTA 16/ 4-15 0-ZB | |
| SPTA 16/ 5-15 0-ZB | |
| TERM BLOCK HDR 12POS 3.81MM | |
| TERM BLOCK HDR 13POS 3.81MM | |
| TERM BLOCK HDR 24POS 3.81MM | |
| TERM BLOCK HDR 40POS 3.50MM | |
| TERM BLOCK HDR 4POS 3.81MM | |
| TERM BLOCK HDR 4POS 5MM |
| << Prev | Next >> |