3M Centronics Connectors 10236-55H3PC

Description
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1821-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1821-ND
Centronics Connectors 3M1821-ND
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Mini D Sub Conn, Rcpt, 36Pos, Solder; D Sub Connector Type 3M - 34P6808 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Sub Conn, Rcpt, 36Pos, Solder; D Sub Connector Type 3M
34P6808
Mini D Sub Conn, Rcpt, 36Pos, Solder; D Sub Connector Type 3M 34P6808
MINI D SUB CONN, RCPT, 36POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:36Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

MINI D SUB CONN, RCPT, 36POS, SOLDER; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:36Contacts; D Sub Shell Size:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M1821-ND 34P6808
Product Name Centronics Connectors Mini D Sub Conn, Rcpt, 36Pos, Solder; D Sub Connector Type 3M
Connector Type Receptacle D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22053-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PwrBlade+ ® - 10106262-4000411LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details