40 Position Receptacle Connector Panel Mount, Through Hole Solder
MINI D RIBBON CONNECTOR, RECEPTACLE 40 POSITION THROUGH HOLE; No. of Contacts:40Contacts;
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1825-ND | 93K6335 | 70114255 |
| Product Name | Centronics Connectors | Mini D Ribbon Connector, Receptacle 40 Position Through Hole; No. Of Contacts 3M | .050 Mini D Ribbon Connector (40 pos) Receptacle Vertical Boardmount Shielded |
| Connector Type | Receptacle | ||
| Mounting | Panel Mount, Through Hole | PCB Mount | |
| Number of Contacts | 40 # |