"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 905046-103638-1
Series: AMPMODU MTE
Features: Connector Header Through Hole 2 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: 103638
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 71
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 103638-1-ND, A28524, 1036381, -103638-1-SI
2 Pos 2.54mm Header, Male, Straight, 3A, 600V, Gold, Thru-Hole Product overview: 103638-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103638-1 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT .100 2POS 15AU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28524-ND | 905046-103638-1 | 316-103638-1 | 92F8375 | 792-103638-1 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 103638-1 | 3A 600V Electronic Connector | Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER VERT .100 2POS 15AU |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Number of Contacts | 2 # | ||||
| Gender | Male / Plug |