MALE TYPE C 64P 3MM SOLDER 90
DIN 41612 CONNECTOR, PLUG, 64 POSITION.; Product Range:Type C Series; No. of Contacts:64Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-103-40034-ND | 33P9020 |
| Product Name | DIN 41612 | Din 41612 Connector, Plug, 64 Position.; Product Range Ept |
| Connector Type | Header, Male Pins | DIN Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 2.6 amps |