ept, Inc. DIN 41612 103-40014TH

Description
MALE TYPE C 32P 3MM THTR 90
Request a Quote Datasheet
Description
MALE TYPE C 32P 3MM THTR 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-103-40014TH-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE C 32P 3MM THTR 90

MALE TYPE C 32P 3MM THTR 90

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 6110-103-40014TH-ND
Product Name DIN 41612
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers