ept, Inc. DIN 41612 103-90064

Description
MALE TYPE C/2 48P 3MM SOLDR 90
Request a Quote Datasheet
Description
MALE TYPE C/2 48P 3MM SOLDR 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-103-90064-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE C/2 48P 3MM SOLDR 90

MALE TYPE C/2 48P 3MM SOLDR 90

Buy Now Datasheet
Male, Solder, Type C/2, Cl2, R/a, 48Way; Product Range Ept - 33P9025 - Newark, An Avnet Company
Chicago, IL, United States
Male, Solder, Type C/2, Cl2, R/a, 48Way; Product Range Ept
33P9025
Male, Solder, Type C/2, Cl2, R/a, 48Way; Product Range Ept 33P9025
MALE, SOLDER, TYPE C/2, CL2, R/A, 48WAY; Product Range:Type C/2 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

MALE, SOLDER, TYPE C/2, CL2, R/A, 48WAY; Product Range:Type C/2 Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-103-90064-ND 33P9025
Product Name DIN 41612 Male, Solder, Type C/2, Cl2, R/a, 48Way; Product Range Ept
Connector Type Header, Male Pins
Mounting Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99089-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details