"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 5POS, 1ROW; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A28483-ND | 07AH5897 |
| Product Name | Headers, Male Pins | Wtb Connector, Header, 5Pos, 1Row; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 267 volts |