3M 1A 500V Electronic Connector 10250-55H3PC

Description
50 Pos SCSI Receptacle, RA, 2.54mm, Solder, 1A, 500V Product overview: 10250-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10250-55H3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50 Pos SCSI Receptacle, RA, 2.54mm, Solder, 1A, 500V Product overview: 10250-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10250-55H3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500V Electronic Connector
438-10250-55H3PC
1A 500V Electronic Connector 438-10250-55H3PC
50 Pos SCSI Receptacle, RA, 2.54mm, Solder, 1A, 500V Product overview: 10250-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10250-55H3PC can be used for catalog matching and distributor lookup.

50 Pos SCSI Receptacle, RA, 2.54mm, Solder, 1A, 500V Product overview: 10250-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10250-55H3PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - Shaped Connectors - Centronics - 10250-55H3PC - 760128-10250-55H3PC - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 10250-55H3PC
760128-10250-55H3PC
D - Shaped Connectors - Centronics - 10250-55H3PC 760128-10250-55H3PC
Manufacturer: 3M Win Source Part Number: 760128-10250-55H3PC Series: 102, Mini D Ribbon (MDR) Number of Positions: 50 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Insert, Threaded (4-40); Latchblocks Family Name: 102 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): DHA-RA50-R121C; DHA-RC50-R131N; DHA-RA50-R132C; Introduction Date: November 08, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 760128-10250-55H3PC
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 50
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Outer Shroud Contacts
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Insert, Threaded (4-40); Latchblocks
Family Name: 102
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): DHA-RA50-R121C; DHA-RC50-R131N; DHA-RA50-R132C;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Centronics Connectors - 3M1766-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1766-ND
Centronics Connectors 3M1766-ND
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle 50 Position Through Hole; No. Of Contacts 3M - 69K7227 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 50 Position Through Hole; No. Of Contacts 3M
69K7227
Mini D Ribbon Connector, Receptacle 50 Position Through Hole; No. Of Contacts 3M 69K7227
MINI D RIBBON CONNECTOR, RECEPTACLE 50 POSITION THROUGH HOLE; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 50 POSITION THROUGH HOLE; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 438-10250-55H3PC 760128-10250-55H3PC 3M1766-ND 69K7227
Product Name 1A 500V Electronic Connector D - Shaped Connectors - Centronics - 10250-55H3PC Centronics Connectors Mini D Ribbon Connector, Receptacle 50 Position Through Hole; No. Of Contacts 3M
Termination Solder Solder Through Hole
Voltage Rating 500 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data