Aries Electronics, Inc. IC Sockets 10-2513-11H

Description
"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 10-2513-11H-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
10-2513-11H-ND
IC Sockets 10-2513-11H-ND
"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole"

"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 10-2513-11H - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
10-2513-11H
Sockets for ICs, Transistors 10-2513-11H
CONN IC DIP SOCKET 10POS GOLD

CONN IC DIP SOCKET 10POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 10-2513-11H-ND 10-2513-11H
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details