"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
12 MODII HDR DRRA SHRD .100CL ROHS COMPLIANT: NO
CONN HEADER R/A 12POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26766-ND | 10H6256 | 102617-4 |
| Product Name | Headers, Male Pins | 12 Modii Hdr Drra Shrd .100Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |