3M Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 10226-6212PC

Description
PCB Connectors
Request a Quote Datasheet
Description
PCB Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1333213-10226-6212PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1333213-10226-6212PC
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1333213-10226-6212PC
Manufacturer: 3M Win Source Part Number: 1333213-10226-6212PC Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronic s Connectors Packaging: Tray Number of Positions: 26 Features: Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Outer Shroud Contacts Standard Package: 100 Mounting: Panel Mount, Through Hole Flange Feature: Housing/Shell (M2.6) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 3M1819,10226-6212PC- ND,4547452261857,102 266212PC,Q6074259,54 745226185,7000021504 ,JE150317657 Base Product Number: 10226 RoHS Status: RoHS Compliant

Manufacturer: 3M
Win Source Part Number: 1333213-10226-6212PC
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Packaging: Tray
Number of Positions: 26
Features: Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Outer Shroud Contacts
Standard Package: 100
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (M2.6)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 3M1819,10226-6212PC-ND,4547452261857,102266212PC,Q6074259,54745226185,7000021504,JE150317657
Base Product Number: 10226
RoHS Status: RoHS Compliant

Buy Now Datasheet
Centronics Connectors - 3M1819-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1819-ND
Centronics Connectors 3M1819-ND
26 Position Receptacle Connector Panel Mount, Through Hole Solder

26 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A Electronic Connector
438-10226-6212PC
Through-Hole 1A Electronic Connector 438-10226-6212PC
26 Pos D-Sub Receptacle, 1A, Gold/Tin Plated, Solder, Through Hole Product overview: 10226-6212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10226-6212PC can be used for catalog matching and distributor lookup.

26 Pos D-Sub Receptacle, 1A, Gold/Tin Plated, Solder, Through Hole Product overview: 10226-6212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10226-6212PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - 10226-6212PC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
10226-6212PC
Connectors I/O D-Sub & D-Ribbon Contacts, Solder 10226-6212PC
7000021504 JE150317657 26/MDR/RC/FSKT/BDMT/ ST/M2.5/SC

7000021504 JE150317657 26/MDR/RC/FSKT/BDMT/ST/M2.5/SC

Buy Now
Mini D Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M - 93K6332 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M
93K6332
Mini D Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M 93K6332
MINI D RIBBON CONNECTOR, RECEPTACLE 26 POSITION THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 26 POSITION THROUGH HOLE; No. of Contacts:26Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Je150317657 10226-6212Pc=26/mdr/rc/fskt/bdmt/st/m2.5/scw/30M Rohs Compliant 3M - 26AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Je150317657 10226-6212Pc=26/mdr/rc/fskt/bdmt/st/m2.5/scw/30M Rohs Compliant 3M
26AC5911
Je150317657 10226-6212Pc=26/mdr/rc/fskt/bdmt/st/m2.5/scw/30M Rohs Compliant 3M 26AC5911
JE150317657 10226-6212PC=26/MDR/ RC/FSKT/BDMT/ST/M2.5 /SCW/30M ROHS COMPLIANT: YES

JE150317657 10226-6212PC=26/MDR/RC/FSKT/BDMT/ST/M2.5/SCW/30M ROHS COMPLIANT: YES

Supplier's Site
Connector, Mini Ribbon, .050inch, 26 Contacts - 70114424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Mini Ribbon, .050inch, 26 Contacts
70114424
Connector, Mini Ribbon, .050inch, 26 Contacts 70114424
Connector, Mini Ribbon, .050inch, 26 Contacts

Connector, Mini Ribbon, .050inch, 26 Contacts

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10226-6212PC 1333213-10226-6212PC 3M1819-ND 438-10226-6212PC 10226-6212PC 93K6332 26AC5911 70114424
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Centronics Connectors Through-Hole 1A Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Solder Mini D Ribbon Connector, Receptacle 26 Position Through Hole; No. Of Contacts 3M Je150317657 10226-6212Pc=26/mdr/rc/fskt/bdmt/st/m2.5/scw/30M Rohs Compliant 3M Connector, Mini Ribbon, .050inch, 26 Contacts
Connector Type Centronics Connector Receptacle
Termination Solder Solder Through Hole Solder/Thru-Hole
Mounting Panel Mount, Through Hole Panel Mount, Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Headers, Male Pins - 103817-4-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details