20 Position Receptacle Connector Panel Mount, Through Hole Solder
Manufacturer: 3M
Win Source Part Number: 1333186-10220-6212PC
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 20
Features: Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Outer Shroud Contacts
Standard Package: 100
Mounting: Panel Mount, Through Hole
Flange Feature: Housing/Shell (M2.6)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: JE150317632,70000075
Base Product Number: 10220
RoHS Status: RoHS Compliant
Connector
MINI D RIBBON CONNECTOR, RECEPTACLE 20 POSITION THROUGH HOLE; No. of Contacts:20Contacts;
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M1816-ND | 1333186-10220-6212PC | 10220-6212PC | 74K4076 | 70114253 |
| Product Name | Centronics Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Mini D Ribbon Connector, Receptacle 20 Position Through Hole; No. Of Contacts 3M | .050 Mini D Ribbon Connector (20 Pos) Receptacle Vertical Boardmount Shielded | |
| Connector Type | Receptacle | Centronics Connector | |||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | PCB Mount | ||
| Number of Contacts | 20 # |