MALE TYPE C/3 30P 3MM SOLDR 90
MALE, SOLDER, TYPE C/3, CL2, R/A, 30WAY; Product Range:Type C/3 Series; No. of Contacts:30Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-103-80004-ND | 33P9022 |
| Product Name | DIN 41612 | Male, Solder, Type C/3, Cl2, R/a, 30Way; Product Range Ept |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 1.5 amps |