"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A28492-ND | 50F759 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 267 volts |