3M 10236-6212PC D-Sub Connector
36 Position Receptacle Connector Panel Mount, Through Hole Solder
MINI D RIBBON CONNECTOR, RECEPTACLE 36 POSITION THROUGH HOLE; No. of Contacts:36Contacts;
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7709161 | 3M1822-ND | 70114254 | 36K2821 |
| Product Name | D Sub Connectors | Centronics Connectors | .050 Mini D Ribbon Connector (36 pos) Receptacle Vertical Boardmount Shielded | Mini D Ribbon Connector, Receptacle 36 Position Through Hole; No. Of Contacts 3M |
| Connector Type | D-Sub Connector | Receptacle | ||
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder/Thru-Hole | Through Hole |