3M 1A 500V Electronic Connector 10240-55G3PC

Description
40 Pos Receptacle D-Sub Connector, Right Angle, Solder, 1A, 500V Product overview: 10240-55G3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10240-55G3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos Receptacle D-Sub Connector, Right Angle, Solder, 1A, 500V Product overview: 10240-55G3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10240-55G3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500V Electronic Connector
438-10240-55G3PC
1A 500V Electronic Connector 438-10240-55G3PC
40 Pos Receptacle D-Sub Connector, Right Angle, Solder, 1A, 500V Product overview: 10240-55G3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10240-55G3PC can be used for catalog matching and distributor lookup.

40 Pos Receptacle D-Sub Connector, Right Angle, Solder, 1A, 500V Product overview: 10240-55G3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10240-55G3PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - 3M1824-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1824-ND
Centronics Connectors 3M1824-ND
40 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

40 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle 40 Position Through Hole; No. Of Contacts 3M - 93K6334 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 40 Position Through Hole; No. Of Contacts 3M
93K6334
Mini D Ribbon Connector, Receptacle 40 Position Through Hole; No. Of Contacts 3M 93K6334
MINI D RIBBON CONNECTOR, RECEPTACLE 40 POSITION THROUGH HOLE; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 40 POSITION THROUGH HOLE; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, Pcb, Gold Rohs Compliant 3M - 59M4389 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, Pcb, Gold Rohs Compliant 3M
59M4389
Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, Pcb, Gold Rohs Compliant 3M 59M4389
Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, PCB, Gold RoHS Compliant: Yes

Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, PCB, Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 438-10240-55G3PC 3M1824-ND 93K6334 59M4389
Product Name 1A 500V Electronic Connector Centronics Connectors Mini D Ribbon Connector, Receptacle 40 Position Through Hole; No. Of Contacts 3M Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, Pcb, Gold Rohs Compliant 3M
Termination Solder Through Hole
Voltage Rating 500 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data