Aries Electronics, Inc. IC Sockets 10-3513-10H

Description
"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 10-3513-10H-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
10-3513-10H-ND
IC Sockets 10-3513-10H-ND
"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 10-3513-10H - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
10-3513-10H
Sockets for ICs, Transistors 10-3513-10H
CONN IC DIP SOCKET 10POS GOLD

CONN IC DIP SOCKET 10POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 10-3513-10H-ND 10-3513-10H
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details