3M D - Shaped Connectors - Centronics - 10268-55H3PC 10268-55H3PC

Description
Manufacturer: 3M Win Source Part Number: 1120987-10268-55H3PC Series: 102, Mini D Ribbon (MDR) Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Insert, Threaded (4-40); Latchblocks Family Name: 102 Categories: Connectors, Interconnects Manufacturer Homepage: www.3m.comesd Alternative Parts (Cross-Reference): DHA-RC68-R112C; DHA-RC68-R131N; DHA-RC68-R132C; Introduction Date: November 08, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1120987-10268-55H3PC Series: 102, Mini D Ribbon (MDR) Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Insert, Threaded (4-40); Latchblocks Family Name: 102 Categories: Connectors, Interconnects Manufacturer Homepage: www.3m.comesd Alternative Parts (Cross-Reference): DHA-RC68-R112C; DHA-RC68-R131N; DHA-RC68-R132C; Introduction Date: November 08, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Shaped Connectors - Centronics - 10268-55H3PC - 1120987-10268-55H3PC - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 10268-55H3PC
1120987-10268-55H3PC
D - Shaped Connectors - Centronics - 10268-55H3PC 1120987-10268-55H3PC
Manufacturer: 3M Win Source Part Number: 1120987-10268-55H3PC Series: 102, Mini D Ribbon (MDR) Number of Positions: 68 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Insert, Threaded (4-40); Latchblocks Family Name: 102 Categories: Connectors, Interconnects Manufacturer Homepage: www.3m.comesd Alternative Parts (Cross-Reference): DHA-RC68-R112C; DHA-RC68-R131N; DHA-RC68-R132C; Introduction Date: November 08, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 1120987-10268-55H3PC
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 68
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Outer Shroud Contacts
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Insert, Threaded (4-40); Latchblocks
Family Name: 102
Categories: Connectors, Interconnects
Manufacturer Homepage: www.3m.comesd
Alternative Parts (Cross-Reference): DHA-RC68-R112C; DHA-RC68-R131N; DHA-RC68-R132C;
Introduction Date: November 08, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Centronics Connectors - 3M1828-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1828-ND
Centronics Connectors 3M1828-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-10268-55H3PC
Electronic Connector 438-10268-55H3PC
68 Pos Female D-Sub Connector, 2.54mm Pitch, Solder, Right Angle Product overview: 10268-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10268-55H3PC can be used for catalog matching and distributor lookup.

68 Pos Female D-Sub Connector, 2.54mm Pitch, Solder, Right Angle Product overview: 10268-55H3PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10268-55H3PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini D Ribbon Connector, Receptacle 68 Position Through Hole; No. Of Contacts 3M - 69K7228 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 68 Position Through Hole; No. Of Contacts 3M
69K7228
Mini D Ribbon Connector, Receptacle 68 Position Through Hole; No. Of Contacts 3M 69K7228
MINI D RIBBON CONNECTOR, RECEPTACLE 68 POSITION THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 68 POSITION THROUGH HOLE; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1120987-10268-55H3PC 3M1828-ND 438-10268-55H3PC 69K7228
Product Name D - Shaped Connectors - Centronics - 10268-55H3PC Centronics Connectors Electronic Connector Mini D Ribbon Connector, Receptacle 68 Position Through Hole; No. Of Contacts 3M
Connector Type Centronics Connector Receptacle
Termination Solder Solder Through Hole
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Number of Contacts 68 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98253-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
D-Shaped Connectors - 553443-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details