3M Centronics Connectors 102A0-6212PC

Description
100 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet
Description
100 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1831-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1831-ND
Centronics Connectors 3M1831-ND
100 Position Receptacle Connector Panel Mount, Through Hole Solder

100 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
438-102A0-6212PC
Through-Hole Electronic Connector 438-102A0-6212PC
100 Pos D-Sub Receptacle, Shielded, Solder, Through Hole Product overview: 102A0-6212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-102A0-6212PC can be used for catalog matching and distributor lookup.

100 Pos D-Sub Receptacle, Shielded, Solder, Through Hole Product overview: 102A0-6212PC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-102A0-6212PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini D Ribbon Connector Receptacle 100 Position Through Hole; No. Of Contacts 3M - 93K6328 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector Receptacle 100 Position Through Hole; No. Of Contacts 3M
93K6328
Mini D Ribbon Connector Receptacle 100 Position Through Hole; No. Of Contacts 3M 93K6328
MINI D RIBBON CONNECTOR RECEPTACLE 100 POSITION THROUGH HOLE; No. of Contacts:100Contacts ; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Body Material:Steel RoHS Compliant: Yes

MINI D RIBBON CONNECTOR RECEPTACLE 100 POSITION THROUGH HOLE; No. of Contacts:100Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M1831-ND 438-102A0-6212PC 93K6328
Product Name Centronics Connectors Through-Hole Electronic Connector Mini D Ribbon Connector Receptacle 100 Position Through Hole; No. Of Contacts 3M
Connector Type Receptacle
Unlock Full Specs
to access all available technical data