3M Centronics Connectors 10236-55G3PC

Description
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1820-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1820-ND
Centronics Connectors 3M1820-ND
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1380476-10236-55G3PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1380476-10236-55G3PC
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1380476-10236-55G3PC
Win Source Part Number: 1380476-10236-55G3PC Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronic s Connectors Series: 102, Mini D Ribbon (MDR) Number of Positions: 36 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Outer Shroud Contacts Standard Package: 100 pcs Flange Feature: Housing/Shell (M2.6) Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 10236 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380476-10236-55G3PC
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 36
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Outer Shroud Contacts
Standard Package: 100 pcs
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 10236
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Mini D Ribbon Connector, Receptacle 36 Position Through Hole; No. Of Contacts 3M - 93K6333 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Receptacle 36 Position Through Hole; No. Of Contacts 3M
93K6333
Mini D Ribbon Connector, Receptacle 36 Position Through Hole; No. Of Contacts 3M 93K6333
MINI D RIBBON CONNECTOR, RECEPTACLE 36 POSITION THROUGH HOLE; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

MINI D RIBBON CONNECTOR, RECEPTACLE 36 POSITION THROUGH HOLE; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:102 Series; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Centronics Connectors - 10236-55G3PC - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10236-55G3PC
Centronics Connectors 10236-55G3PC
CONN RCPT 36POS R/A SOLDER

CONN RCPT 36POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M1820-ND 1380476-10236-55G3PC 93K6333 10236-55G3PC
Product Name Centronics Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Mini D Ribbon Connector, Receptacle 36 Position Through Hole; No. Of Contacts 3M Centronics Connectors
Connector Type Receptacle Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A28546-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Connectors - NCT-FL4B-P127-02 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 8.000 GHz
View Details