These 3M Mini D Ribbon (MDR) IDC Wiremount Panelmount Receptacle Shielded connectors can be used with Flat, Shielded Flat or Twisted Pair cables. The interface latch design of these IDC Wiremount Panelmount Receptacles provides a stable connection to its mating connector.
Mates with 101XX-6000 Series Plugs see stock number 163-3285 typical. Mates with 101XX-3000 Series Plugs see stock number 515-7476 typical
Number of Contacts = 26
Gender = Female
Body Orientation = Straight
Mounting Type = Through Hole
Pitch = 1.27mm
Current Rating = 1A
Housing Material = PBT
Length = 37.2mm
Width = 11mm
Depth = 9.1mm
26 Position Receptacle Connector Panel Mount, Through Hole Press-Fit
MINI D RIBBON CONNECTOR, RECEPTACLE 26 POSITION PRESS FIT; No. of Contacts:26Contacts;
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 8277472 | 3M15446-ND | 31C8574 |
Product Name | Centronics Connectors | Mini D Ribbon Connector, Receptacle 26 Position Press Fit; No. Of Contacts 3M | |
Connector Type | D-Sub Connector | Receptacle | |
Gender | Female / Jack | ||
Geometry | Straight | ||
Mounting | Through Hole | Panel Mount, Through Hole | PCB Mount |