TE Connectivity Headers, Male Pins 103635-9

Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28643-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28643-ND
Headers, Male Pins A28643-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F1587 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
66F1587
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 66F1587
WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A28643-ND 66F1587
Product Name Headers, Male Pins Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Circular Connector Assemblies - 2262-A22061-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details