36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Win Source Part Number: 1349892-10236-55G3PL
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 36
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Bulk
Connector Style: Outer Shroud Contacts
Standard Package: 100
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 10236
36way panel r/a high temp PCB I/O socket
Micro D Sub Connector, Right Angle, 102 Series, Receptacle, 36, Through Hole, PCB Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156906-ND | 1349892-10236-55G3PL | 4999881 | 39K0740 |
| Product Name | Centronics Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | D Sub Connectors | Micro D Sub Connector, Right Angle, 102 Series, Receptacle, 36, Through Hole, Pcb Mount Rohs Compliant 3M |
| Connector Type | Receptacle | Centronics Connector | D-Sub Connector | Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | Through hole | |
| Number of Contacts | 36 # |