Aries Electronics, Inc. Electronic Connector 10-2820-90T

Description
IC & Component Sockets 10P H-MNT DISPLAY Product overview: 10-2820-90T from Aries Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-10-2820-90T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC & Component Sockets 10P H-MNT DISPLAY Product overview: 10-2820-90T from Aries Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-10-2820-90T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-10-2820-90T
Electronic Connector 409-10-2820-90T
IC & Component Sockets 10P H-MNT DISPLAY Product overview: 10-2820-90T from Aries Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-10-2820-90T can be used for catalog matching and distributor lookup.

IC & Component Sockets 10P H-MNT DISPLAY Product overview: 10-2820-90T from Aries Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-10-2820-90T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 10-2820-90T - 909081-10-2820-90T - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 10-2820-90T
909081-10-2820-90T
Sockets for ICs, Transistors - 10-2820-90T 909081-10-2820-90T
Manufacturer: Aries Electronics Win Source Part Number: 909081-10-2820-90T Series: Vertisockets™ 800 Features: 10 (2 x 5) Pos DIP, 0.2" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal Package: Bulk Mounting: Through Hole, Right Angle, Horizontal Family Name: 10-2820 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A790AR, 10-2820-90T-ND

Manufacturer: Aries Electronics
Win Source Part Number: 909081-10-2820-90T
Series: Vertisockets™ 800
Features: 10 (2 x 5) Pos DIP, 0.2" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal
Package: Bulk
Mounting: Through Hole, Right Angle, Horizontal
Family Name: 10-2820
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A790AR, 10-2820-90T-ND

Buy Now Datasheet
IC Sockets - A790AR-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A790AR-ND
IC Sockets A790AR-ND
"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal"

"10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal"

Buy Now Datasheet
IC & Component Sockets - 10-2820-90T - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
10-2820-90T
IC & Component Sockets 10-2820-90T
IC & Component Sockets 10P H-MNT DISPLAY

IC & Component Sockets 10P H-MNT DISPLAY

Buy Now
Sockets for ICs, Transistors - 10-2820-90T - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
10-2820-90T
Sockets for ICs, Transistors 10-2820-90T
CONN IC DIP SOCKET 10POS TIN

CONN IC DIP SOCKET 10POS TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 409-10-2820-90T 909081-10-2820-90T A790AR-ND 10-2820-90T 10-2820-90T
Product Name Electronic Connector Sockets for ICs, Transistors - 10-2820-90T IC Sockets IC & Component Sockets Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data