3M Centronics Connectors 10226-6202PC

Description
26 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet
Description
26 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 10226-6202PC-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
10226-6202PC-ND
Centronics Connectors 10226-6202PC-ND
26 Position Receptacle Connector Panel Mount, Through Hole Solder

26 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Je150317640 10226-6202Pc=26/mdr/rc/fskt/bdmt/st/m2.6/scw/30Min 3M - 28M4610 - Newark, An Avnet Company
Chicago, IL, United States
Je150317640 10226-6202Pc=26/mdr/rc/fskt/bdmt/st/m2.6/scw/30Min 3M
28M4610
Je150317640 10226-6202Pc=26/mdr/rc/fskt/bdmt/st/m2.6/scw/30Min 3M 28M4610
JE150317640 10226-6202PC=26/MDR/ RC/FSKT/BDMT/ST/M2.6 /SCW/30MIN

JE150317640 10226-6202PC=26/MDR/RC/FSKT/BDMT/ST/M2.6/SCW/30MIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 10226-6202PC-ND 28M4610
Product Name Centronics Connectors Je150317640 10226-6202Pc=26/mdr/rc/fskt/bdmt/st/m2.6/scw/30Min 3M
Connector Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details