Connector
7000007558 JE150317715 50/MDR/RC/FSKT/BDMT/
50 Position Receptacle Connector Panel Mount, Through Hole Solder
MINI D RIBBON CONN, RCPT, 50POS, TH; D Sub Connector Type:Mini D (Ribbon Connector); Gender:Receptacle; Product Range:102 Series; No. of Contacts:50Contacts;
CONN RCPT 50POS PCB SOLDER
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10250-6212PC | 10250-6212PC | 3M1827-ND | 7494859 | 57AJ4491 | 10250-6212PC | 70114257 |
| Product Name | Connectors I/O - D-Sub & D-Ribbon | Centronics Connectors | SCSI Connectors | Mini D Ribbon Conn, Rcpt, 50Pos, Th; D Sub Connector Type 3M | Centronics Connectors | .050 Mini D Ribbon Connector (50 pos) Receptacle Vertical Boardmount Shielded | |
| Connector Type | Receptacle | D-Sub Connector | Centronics Connector | ||||
| Mounting | Panel Mount, Through Hole | Through hole | Panel Mount, Through Hole | ||||
| Number of Contacts | 50 # | ||||||
| Gender | Male / Plug; Female / Jack |