ept, Inc. DIN 41612 103-40014

Description
MALE TYPE C 32P 3MM SOLDER 90
Request a Quote Datasheet
Description
MALE TYPE C 32P 3MM SOLDER 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-103-40014-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE C 32P 3MM SOLDER 90

MALE TYPE C 32P 3MM SOLDER 90

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 6110-103-40014-ND
Product Name DIN 41612
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details