The 3M Mini D Ribbon (MDR) Connectors, 102 Series, 10226-55G3PL, are designed for surface mount applications with a maximum temperature rating of 240¬8-250°C for 10 seconds. The connectors are made from glass reinforced polyester (PBT) with a UL flammability rating of 94V-0. They feature copper alloy contacts with various plating options available, including RoHS compliant versions. The connectors support a current rating of 1 A, insulation resistance greater than 5 vó 10^8,Ѷ at 500 VDC, and a withstanding voltage of 500 Vrms for one minute. They operate within a temperature range of -55°C to +105°C and are suitable for reliable repetitive plugging due to their wiper-on-wiper contact design. The connectors are available in multiple contact quantities, including 14, 20, 26, 36, 40, 50, and 68 positions, making them versatile for various applications.
26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
3M Mini D Ribbon (MDR) Connectors, 102 Series, 10226-55G3PL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M156250-ND | 34P6800 |
| Product Name | Centronics Connectors | 3M Mini D Ribbon (Mdr) Connectors, 102 Series, 10226-55G3Pl 3M |
| Connector Type | Receptacle |