3M Centronics Connectors 10236-6202PL

Description
36 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet
Description
36 Position Receptacle Connector Panel Mount, Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 10236-6202PL-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
10236-6202PL-ND
Centronics Connectors 10236-6202PL-ND
36 Position Receptacle Connector Panel Mount, Through Hole Solder

36 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377311-10236-6202PL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1377311-10236-6202PL
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1377311-10236-6202PL
Win Source Part Number: 1377311-10236-6202PL Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: 3M Series: 102, Mini D Ribbon (MDR) Package: Bulk Product Status: Active Features: Shielded Base Product Number: 10236 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Connector Type: Receptacle Number of Positions: 36 Number of Rows: 2 Termination: Solder Flange Feature: Housing/Shell (M2.6); Latchblocks Connector Style: Outer Shroud Contacts

Win Source Part Number: 1377311-10236-6202PL
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: 3M
Series: 102, Mini D Ribbon (MDR)
Package: Bulk
Product Status: Active
Features: Shielded
Base Product Number: 10236
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Receptacle
Number of Positions: 36
Number of Rows: 2
Termination: Solder
Flange Feature: Housing/Shell (M2.6); Latchblocks
Connector Style: Outer Shroud Contacts

Buy Now Datasheet
Centronics Connectors - 10236-6202PL - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10236-6202PL
Centronics Connectors 10236-6202PL
CONN RCPT 36POS PCB SOLDER

CONN RCPT 36POS PCB SOLDER

Supplier's Site Datasheet
Je150317301 10236-6202Pl=36/mdr/rc/fskt/bdmt/st/m2.6/scw/8Min 3M - 34P6812 - Newark, An Avnet Company
Chicago, IL, United States
Je150317301 10236-6202Pl=36/mdr/rc/fskt/bdmt/st/m2.6/scw/8Min 3M
34P6812
Je150317301 10236-6202Pl=36/mdr/rc/fskt/bdmt/st/m2.6/scw/8Min 3M 34P6812
JE150317301 10236-6202PL=36/MDR/ RC/FSKT/BDMT/ST/M2.6 /SCW/8MIN

JE150317301 10236-6202PL=36/MDR/RC/FSKT/BDMT/ST/M2.6/SCW/8MIN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10236-6202PL-ND 1377311-10236-6202PL 10236-6202PL 34P6812
Product Name Centronics Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Centronics Connectors Je150317301 10236-6202Pl=36/mdr/rc/fskt/bdmt/st/m2.6/scw/8Min 3M
Connector Type Receptacle Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details