TE Connectivity Headers, Male Pins 103639-2

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28528-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28528-ND
Headers, Male Pins A28528-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F1596 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
66F1596
Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 66F1596
WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 3POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet
03 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity - 41AJ1743 - Newark, An Avnet Company
Chicago, IL, United States
03 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity
41AJ1743
03 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity 41AJ1743
03 MTE HDR SRST LATCH .100CL

03 MTE HDR SRST LATCH .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A28528-ND 66F1596 41AJ1743
Product Name Headers, Male Pins Wire-Board Connector Header 3Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 03 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-7689-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details