TE Connectivity Headers, Male Pins 103817-4

Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 103817-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
103817-4-ND
Headers, Male Pins 103817-4-ND
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
18 Modii Hdr 3Rst Unshrd .100 Rohs Compliant Amp - Te Connectivity - 33B4278 - Newark, An Avnet Company
Chicago, IL, United States
18 Modii Hdr 3Rst Unshrd .100 Rohs Compliant Amp - Te Connectivity
33B4278
18 Modii Hdr 3Rst Unshrd .100 Rohs Compliant Amp - Te Connectivity 33B4278
18 MODII HDR 3RST UNSHRD .100 ROHS COMPLIANT: NO

18 MODII HDR 3RST UNSHRD .100 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 103817-4-ND 33B4278
Product Name Headers, Male Pins 18 Modii Hdr 3Rst Unshrd .100 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PwrBlade ® - 51915-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details