TE Connectivity Headers, Male Pins 103638-9

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28548-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28548-ND
Headers, Male Pins A28548-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 66F9178 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
66F9178
Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 66F9178
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A28548-ND 66F9178
Product Name Headers, Male Pins Wire-Board Connector, Header, 10 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data