20, 20 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder
SCSI Connector, Mini D Ribbon, 20 Pos, 2 Port, RA, Thru-Hole, Solder Product overview: 10220-M218PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10220-M218PE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341447-10220-M218PE
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Series: 102, Mini D Ribbon (MDR)
Number of Positions: 20, 20
Features: Shielded
Connector Type: Stacked, 2 Receptacles
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Bulk
Connector Style: Outer Shroud Contacts
Standard Package: 500
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 10220
JE150347399 10220-M218PE=2X20/MD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156879-ND | 438-10220-M218PE | 1341447-10220-M218PE | 34P6787 |
| Product Name | Centronics Connectors | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors | Je150347399 10220-M218Pe=2X20/mdr/rc/condo/recp/20Gold 3M |
| Connector Type | Stacked, 2 Receptacles | Centronics Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | ||
| Number of Contacts | 20 # | |||
| Gender | Female / Jack |