3M Centronics Connectors 10240-1210PE

Description
40 Position Receptacle Connector Surface Mount, Right Angle Solder
Request a Quote Datasheet
Description
40 Position Receptacle Connector Surface Mount, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1823-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1823-ND
Centronics Connectors 3M1823-ND
40 Position Receptacle Connector Surface Mount, Right Angle Solder

40 Position Receptacle Connector Surface Mount, Right Angle Solder

Buy Now Datasheet
D - SUB, D - SHAPED connectors - 10240-1210PE - 1120986-10240-1210PE - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 10240-1210PE
1120986-10240-1210PE
D - SUB, D - SHAPED connectors - 10240-1210PE 1120986-10240-1210PE
Manufacturer: 3M Win Source Part Number: 1120986-10240-1210PE Number of Positions: 40 Mounting Style: SMT, Right Angle Features: Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 20.0μin (0.51μm) Connector Style: Outer Shroud Contacts Flange Feature: Housing/Shell (M2.6) Categories: Connectors, Interconnects Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: 3M
Win Source Part Number: 1120986-10240-1210PE
Number of Positions: 40
Mounting Style: SMT, Right Angle
Features: Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 20.0μin (0.51μm)
Connector Style: Outer Shroud Contacts
Flange Feature: Housing/Shell (M2.6)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.3m.comesd
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Je150317814 10240-1210Pe=40/mdr/rc/ra/smtrecp/m2.5/scw/20Min 3M - 34P6814 - Newark, An Avnet Company
Chicago, IL, United States
Je150317814 10240-1210Pe=40/mdr/rc/ra/smtrecp/m2.5/scw/20Min 3M
34P6814
Je150317814 10240-1210Pe=40/mdr/rc/ra/smtrecp/m2.5/scw/20Min 3M 34P6814
JE150317814 10240-1210PE=40/MDR/ RC/RA/SMTRECP/M2.5/S CW/20MIN

JE150317814 10240-1210PE=40/MDR/RC/RA/SMTRECP/M2.5/SCW/20MIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M1823-ND 1120986-10240-1210PE 34P6814
Product Name Centronics Connectors D - SUB, D - SHAPED connectors - 10240-1210PE Je150317814 10240-1210Pe=40/mdr/rc/ra/smtrecp/m2.5/scw/20Min 3M
Connector Type Receptacle
Unlock Full Specs
to access all available technical data