ept, Inc. DIN 41612 102-80065

Description
FEM TYPE B/3 20P 4 MM SOLDER PCB
Request a Quote Datasheet
Description
FEM TYPE B/3 20P 4 MM SOLDER PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-102-80065-ND - DigiKey
Thief River Falls, MN, United States
FEM TYPE B/3 20P 4 MM SOLDER PCB

FEM TYPE B/3 20P 4 MM SOLDER PCB

Buy Now Datasheet
Female, Solder Ty B/3, Cl2, 20Way, 4Mm; Product Range Ept - 33P9013 - Newark, An Avnet Company
Chicago, IL, United States
Female, Solder Ty B/3, Cl2, 20Way, 4Mm; Product Range Ept
33P9013
Female, Solder Ty B/3, Cl2, 20Way, 4Mm; Product Range Ept 33P9013
FEMALE, SOLDER TY B/3, CL2, 20WAY, 4MM; Product Range:Type B/3 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

FEMALE, SOLDER TY B/3, CL2, 20WAY, 4MM; Product Range:Type B/3 Series; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-102-80065-ND 33P9013
Product Name DIN 41612 Female, Solder Ty B/3, Cl2, 20Way, 4Mm; Product Range Ept
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-008-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details