"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
CONN HEADER VERT .100 12POS 15AU
CONN HEADER VERT 12POS 2.54MM
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26718-ND | 792-102618-4 | 102618-4 |
| Product Name | Headers, Male Pins | CONN HEADER VERT .100 12POS 15AU | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |
| Number of Contacts | 12 # |