MALE TYPE C 96P 3MM SOLDER 90
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Type C Series; No. of Contacts:96Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-103-40064-ND | 33P9021 |
| Product Name | DIN 41612 | Din 41612 Pcb Connector, Plug, 96 Way; Product Range Ept |
| Connector Type | Header, Male Pins | DIN Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 1.5 amps |