D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 25 Way Socket Wire Wrap, without Accessory., D-Subminiature - PCB Connector 25 Way Socket Wire Wrap, without Accessory
25 Position D-Sub Receptacle, Female Sockets Connector
DBP25S465TLF-DSUB DP STB 25 SOCKET LF
D SUB CONN, RCPT, DB, 25POS, WIRE WRAP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DP Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBP25S465TLF | 609-2820-ND | DBP25S465TLF | 68K3223 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Rcpt, Db, 25Pos, Wire Wrap; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Termination | Solder Tail | Wire Wrap | ||
| Mounting | Without Accessory | Panel Mount, Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |