25 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 25POS R/A SLDR
CONN D-SUB RCPT 25POS R/A SLDR,Receptacl
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DB25-SL-25-ND | 1001-DB25-SL-25 | DB25-SL-25 | DB25-SL-25 | DB25-SL-25 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | USB Connectors | D-Sub Connectors | Connectors |
| Category | D-Sub Connector | ||||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | USB | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | ||||
| Voltage Rating | 250 volts |