D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 13W3 Socket RA Solder 40A, Europe Standard, 500 Cycles, Front:Female Screw Lock UNC 4.40, Back:Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DBV13W3S543H40LF.
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
DBV13W3S543H40LF-DSU
DBV13W3S543H40LF-DSU
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBV13W3S543H40LF | DBV13W3S543H40LF-ND | DBV13W3S543H40LF | 24AC8014 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dbv13W3S543H40Lf-Dsub Power Ra Skt 13W3 / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |