ITT Cannon D-Sub Connector Assemblies DCMP37PJK87

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-3003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-3003-ND
D-Sub Connector Assemblies 1003-3003-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
 - ITT Cannon DCMP37PJK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA P GF TIN

DSUB 37M PCB RA P GF TIN

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 74C5678 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
74C5678
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 74C5678
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-3003-ND ITT Cannon DCMP37PJK87 74C5678
Product Name D-Sub Connector Assemblies D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data