D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 25 Way Pin Right Angle
DBM25P532N-DSUB DM SIGNAL STB 25PIN
25 Position D-Sub Plug, Male Pins Connector
DBM25P532N-DSUB DM SIGNAL STB 25PIN / Bulk
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBM25P532N | DBM25P532N | DBM25P532N-ND | 21K8776 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbm25P532N-Dsub Dm Signal Stb 25Pin / Bulk Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |