D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 17W2 Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 17W2 Socket Right Angle
DBM17W2S500N-DSUB DM POWER 17W2 SOCK
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
DBM17W2S500N-DSUB DM POWER 17W2 SOCK / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBM17W2S500N | DBM17W2S500N | DBM17W2S500N-ND | 24AC7976 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbm17W2S500N-Dsub Dm Power 17W2 Sock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |