Amphenol LTW Circular Connector Assemblies DC-05PMMP-LS7001

Description
CERES, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet
Description
CERES, LARGE SIZE, 20A, 05 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DC-05PMMP-LS7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DC-05PMMP-LS7001-ND
Circular Connector Assemblies 1754-DC-05PMMP-LS7001-ND
CERES, LARGE SIZE, 20A, 05 PINS,

CERES, LARGE SIZE, 20A, 05 PINS,

Buy Now Datasheet
Ceres, Large Size, 20A, 05 Pins, Receptacle, Square Rohs Compliant Amphenol Ltw - 03AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Large Size, 20A, 05 Pins, Receptacle, Square Rohs Compliant Amphenol Ltw
03AC9893
Ceres, Large Size, 20A, 05 Pins, Receptacle, Square Rohs Compliant Amphenol Ltw 03AC9893
Ceres, Large Size, 20A, 05 Pins, Receptacle, Square RoHS Compliant: Yes

Ceres, Large Size, 20A, 05 Pins, Receptacle, Square RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-DC-05PMMP-LS7001-ND 03AC9893
Product Name Circular Connector Assemblies Ceres, Large Size, 20A, 05 Pins, Receptacle, Square Rohs Compliant Amphenol Ltw
Connector Type Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10400804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details