D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 25 Way Pin Wire Wrap, without Accessory., D-Subminiature - PCB Connector 25 Way Pin Wire Wrap, without Accessory
25 Position D-Sub Plug, Male Pins Connector
DBP25P465TXLF-DSUB DP SIGNAL STC 25 PI
D SUB CONN, PLUG, DB, 25POS, WIRE WRAP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DP Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBP25P465TXLF | 609-2821-ND | DBP25P465TXLF | 51Y6246 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Plug, Db, 25Pos, Wire Wrap; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Termination | Solder Tail | Wire Wrap | ||
| Mounting | Without Accessory | Panel Mount, Through Hole | Through Hole Mount | |
| Voltage Rating | 1000 volts | 1000 volts | ||
| Contact Size (AWG) | 20 AWG |