Amphenol Corporation D-Subminiature DCM37P300

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 37 Way Pin Straight spill
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 37 Way Pin Straight spill
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DCM37P300 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DCM37P300
D-Subminiature DCM37P300
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 37 Way Pin Straight spill

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 37 Way Pin Straight spill

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCM37P300
D-Sub Connectors DCM37P300
DCM37P300-DSUB DM SIG STB 37 PIN

DCM37P300-DSUB DM SIG STB 37 PIN

Buy Now
D-Sub Connector Assemblies - DCM37P300-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DCM37P300-ND
D-Sub Connector Assemblies DCM37P300-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 21K8908 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
21K8908
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 21K8908
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DM HE501 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DM HE501 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DCM37P300 DCM37P300 DCM37P300-ND 21K8908
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Termination Solder Tail Solder
Mounting Without Accessory Through Hole Through Hole Mount
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers