D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 37 Way, Socket, Right Angle, 500 Cycles, Harpoon, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DC37S565GTLF.
37 Position D-Sub Receptacle, Female Sockets Connector
DC37S565GTLF-DSUB R/A STB 37SOCKET LF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DC37S565GTLF | DC37S565GTLF-ND | DC37S565GTLF |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | ||
| Termination | Solder Tail | ||
| Mounting | Harpoon | Through Hole, Right Angle |