D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 25 Way Socket Right Angle + Metal bracket
DBM25S500M-DSUB DM SIG STB 25 SOCK
25 Position D-Sub Receptacle, Female Sockets Connector
DBM25S500M-DSUB DM SIG STB 25 SOCK / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBM25S500M | DBM25S500M | DBM25S500M-ND | 21K8788 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbm25S500M-Dsub Dm Sig Stb 25 Sock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Metal bracket | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |