ITT Cannon D-Sub Connector Assemblies DCMP37SJA197

Description
DSUB 37F PCB RA P GF TIN
Request a Quote Datasheet
Description
DSUB 37F PCB RA P GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMP37SJA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F PCB RA P GF TIN

DSUB 37F PCB RA P GF TIN

Buy Now
D-Sub Connector Assemblies - 1003-3004-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-3004-ND
D-Sub Connector Assemblies 1003-3004-ND
37 Position D-Sub Receptacle, Male Pins Connector

37 Position D-Sub Receptacle, Male Pins Connector

Buy Now Datasheet
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 36J9993 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
36J9993
D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 36J9993
D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number ITT Cannon DCMP37SJA197 1003-3004-ND 36J9993
Product Name D-Sub Connector Assemblies D-Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Receptacle, Male Pins D-Sub Connector
Category D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D - Sub Connectors - 1-338171-2 - 1001433-1-338171-2 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
View Details
5 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details